TDK U.S.A. Corporation Multilayer Ceramic Capacitor with Radial Leads FK16C0G2A392JN006

Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor with Radial Leads - FK16C0G2A392JN006 - TDK Corporation
Chuo, Tokyo, Japan
Multilayer Ceramic Capacitor with Radial Leads
FK16C0G2A392JN006
Multilayer Ceramic Capacitor with Radial Leads FK16C0G2A392JN006
Mid Voltage (100 to 630V)

Mid Voltage (100 to 630V)

Supplier's Site
Ceramic Capacitors - FK16C0G2A392JN006-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FK16C0G2A392JN006-ND
Ceramic Capacitors FK16C0G2A392JN006-ND
3900pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

3900pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FK16C0G2A392JN006 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FK16C0G2A392JN006
Capacitors - Ceramic Capacitors FK16C0G2A392JN006
CAP CER 3900PF 100V C0G RADIAL

CAP CER 3900PF 100V C0G RADIAL

Supplier's Site
Ceramic Capacitors - FK16C0G2A392JN006 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FK16C0G2A392JN006
Ceramic Capacitors FK16C0G2A392JN006
CAP CER 3900PF 100V C0G RADIAL

CAP CER 3900PF 100V C0G RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number FK16C0G2A392JN006 FK16C0G2A392JN006-ND FK16C0G2A392JN006 FK16C0G2A392JN006
Product Name Multilayer Ceramic Capacitor with Radial Leads Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Technology Multilayer Single-Layer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose General Purpose; General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0039 microF 0.0039 microF 0.0039 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N101J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details