Mid Voltage (100 to 630V)
4700pF ±10% 250V Ceramic Capacitor X7R Radial
CAP CER 4700PF 250V X7R RADIAL
| TDK Corporation | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | FK14X7R2E472KN020 | 445-4312-ND | FK14X7R2E472KN020 |
| Product Name | Multilayer Ceramic Capacitor with Radial Leads | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Technology | Multilayer | Film Capacitors | |
| Applications | General Purpose; Commercial Grade | General Purpose | General Purpose |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0047 microF | 0.0047 microF |