TDK U.S.A. Corporation Ceramic Capacitors FHV-9AN

Description
2600pF ±10% 40000V (40kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
2600pF ±10% 40000V (40kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-3898-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3898-ND
Ceramic Capacitors 445-3898-ND
2600pF ±10% 40000V (40kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded

2600pF ±10% 40000V (40kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded

Buy Now Datasheet
Ceramic Capacitors - FHV-9AN - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FHV-9AN
Ceramic Capacitors FHV-9AN
CAP CER 2600PF 40KV Y5S DISK

CAP CER 2600PF 40KV Y5S DISK

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FHV-9AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
FHV-9AN
Capacitors - Ceramic Capacitors FHV-9AN
CAP CER 2600PF 40KV Y5S DISK

CAP CER 2600PF 40KV Y5S DISK

Supplier's Site
Mlcc,y5S,40Kvdcv,2.6Nf,±10%,-Mm / Bulk Rohs Compliant Tdk - 17T5433 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,y5S,40Kvdcv,2.6Nf,±10%,-Mm / Bulk Rohs Compliant Tdk
17T5433
Mlcc,y5S,40Kvdcv,2.6Nf,±10%,-Mm / Bulk Rohs Compliant Tdk 17T5433
MLCC,Y5S,40kVDCV,2.6 nF,±10%,-mm / Bulk RoHS Compliant: Yes

MLCC,Y5S,40kVDCV,2.6nF,±10%,-mm / Bulk RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors Rohs Compliant Tdk - 57AK9584 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9584
Ceramic Capacitors Rohs Compliant Tdk 57AK9584
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-3898-ND FHV-9AN FHV-9AN 17T5433 57AK9584
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc,y5S,40Kvdcv,2.6Nf,±10%,-Mm / Bulk Rohs Compliant Tdk Ceramic Capacitors Rohs Compliant Tdk
Applications General Purpose; High Voltage Capacitor General Purpose General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 40000 volts 40000 volts 40000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1210J2K50182KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details