TDK U.S.A. Corporation Ceramic Capacitors FHV-8AN

Description
1500pF ±10% 40000V (40kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
1500pF ±10% 40000V (40kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2248-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2248-ND
Ceramic Capacitors 445-2248-ND
1500pF ±10% 40000V (40kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded

1500pF ±10% 40000V (40kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded

Buy Now Datasheet
Mlcc,y5S,40Kvdcv,1.5Nf,±10%,-Mm / Bulk Tdk - 17T5432 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,y5S,40Kvdcv,1.5Nf,±10%,-Mm / Bulk Tdk
17T5432
Mlcc,y5S,40Kvdcv,1.5Nf,±10%,-Mm / Bulk Tdk 17T5432
MLCC,Y5S,40kVDCV,1.5 nF,±10%,-mm / Bulk

MLCC,Y5S,40kVDCV,1.5nF,±10%,-mm / Bulk

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-2248-ND 17T5432
Product Name Ceramic Capacitors Mlcc,y5S,40Kvdcv,1.5Nf,±10%,-Mm / Bulk Tdk
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 40000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C152T250AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details