3500pF ±10% 30000V (30kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
CERAMIC CAPACITORS ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 445-3897-ND | 57AK9583 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors Rohs Compliant Tdk |
| Applications | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | |
| WVDC | 30000 volts |