TDK U.S.A. Corporation Ceramic Capacitors FHV-3AN

Description
5200pF ±10% 20000V (20kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
5200pF ±10% 20000V (20kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-3895-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3895-ND
Ceramic Capacitors 445-3895-ND
5200pF ±10% 20000V (20kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded

5200pF ±10% 20000V (20kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded

Buy Now Datasheet
Mlcc,y5S,20Kvdcv,5.2Nf,±10%,-Mm / Bulk Rohs Compliant Tdk - 17T5427 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,y5S,20Kvdcv,5.2Nf,±10%,-Mm / Bulk Rohs Compliant Tdk
17T5427
Mlcc,y5S,20Kvdcv,5.2Nf,±10%,-Mm / Bulk Rohs Compliant Tdk 17T5427
MLCC,Y5S,20kVDCV,5.2 nF,±10%,-mm / Bulk RoHS Compliant: Yes

MLCC,Y5S,20kVDCV,5.2nF,±10%,-mm / Bulk RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors Rohs Compliant Tdk - 57AK9581 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitors Rohs Compliant Tdk
57AK9581
Ceramic Capacitors Rohs Compliant Tdk 57AK9581
CERAMIC CAPACITORS ROHS COMPLIANT: YES

CERAMIC CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-3895-ND 17T5427 57AK9581
Product Name Ceramic Capacitors Mlcc,y5S,20Kvdcv,5.2Nf,±10%,-Mm / Bulk Rohs Compliant Tdk Ceramic Capacitors Rohs Compliant Tdk
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - T20W5NR-F - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details