TDK U.S.A. Corporation Ceramic Capacitors FHV-2AN

Description
3000pF ±10% 20000V (20kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
3000pF ±10% 20000V (20kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2242-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2242-ND
Ceramic Capacitors 445-2242-ND
3000pF ±10% 20000V (20kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded

3000pF ±10% 20000V (20kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded

Buy Now Datasheet
Singapore, Singapore
3000PF 20KV Capacitor
60-FHV-2AN
3000PF 20KV Capacitor 60-FHV-2AN
CAP CER 3000PF 20KV Y5S DISK Product overview: FHV-2AN from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000PF, 20KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3000PF, 20KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FHV-2AN can be used for catalog matching and distributor lookup.

CAP CER 3000PF 20KV Y5S DISK Product overview: FHV-2AN from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000PF, 20KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3000PF, 20KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FHV-2AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mlcc,y5S,20Kvdcv,3Nf,±10%,-Mm / Bulk Tdk - 17T5426 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,y5S,20Kvdcv,3Nf,±10%,-Mm / Bulk Tdk
17T5426
Mlcc,y5S,20Kvdcv,3Nf,±10%,-Mm / Bulk Tdk 17T5426
MLCC,Y5S,20kVDCV,3nF ,±10%,-mm / Bulk

MLCC,Y5S,20kVDCV,3nF,±10%,-mm / Bulk

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-2242-ND 60-FHV-2AN 17T5426
Product Name Ceramic Capacitors 3000PF 20KV Capacitor Mlcc,y5S,20Kvdcv,3Nf,±10%,-Mm / Bulk Tdk
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 20000 volts 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C182J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details