TDK U.S.A. Corporation Ceramic Capacitors FHV-1AN

Description
1700pF ±10% 20000V (20kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
1700pF ±10% 20000V (20kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-2241-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-2241-ND
Ceramic Capacitors 445-2241-ND
1700pF ±10% 20000V (20kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded

1700pF ±10% 20000V (20kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FHV-1AN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FHV-1AN
Capacitors - Ceramic Capacitors FHV-1AN
CAP CER 1700PF 20KV Y5S DISK

CAP CER 1700PF 20KV Y5S DISK

Supplier's Site
Mlcc,y5S,20Kvdcv,1.7Nf,±10%,-Mm / Bulk Tdk - 17T5421 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,y5S,20Kvdcv,1.7Nf,±10%,-Mm / Bulk Tdk
17T5421
Mlcc,y5S,20Kvdcv,1.7Nf,±10%,-Mm / Bulk Tdk 17T5421
MLCC,Y5S,20kVDCV,1.7 nF,±10%,-mm / Bulk

MLCC,Y5S,20kVDCV,1.7nF,±10%,-mm / Bulk

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-2241-ND FHV-1AN 17T5421
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Mlcc,y5S,20Kvdcv,1.7Nf,±10%,-Mm / Bulk Tdk
Applications General Purpose; High Voltage Capacitor General Purpose; General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 20000 volts 20000 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 338-4108-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details