7000pF ±10% 15000V (15kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
CAP CER 7000PF 15KV Y5S DISK
CERAMIC CAPACITORS ROHS COMPLIANT: YES
CAP CER 7000PF 15KV Y5S DISK
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 445-3894-ND | FHV-153AN | 57AK9580 | FHV-153AN |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors Rohs Compliant Tdk | Capacitors - Ceramic Capacitors |
| Applications | General Purpose; High Voltage Capacitor | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 15000 volts | 15000 volts | 15000 volts |