TDK U.S.A. Corporation Ceramic Capacitors FHV-12AN

Description
2100pF ±10% 50000V (50kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
2100pF ±10% 50000V (50kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-3893-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3893-ND
Ceramic Capacitors 445-3893-ND
2100pF ±10% 50000V (50kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded

2100pF ±10% 50000V (50kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded

Buy Now Datasheet
Disc Capacitor, 2100Pf, 50Kv, Radial Rohs Compliant Tdk - 73AJ5334 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 2100Pf, 50Kv, Radial Rohs Compliant Tdk
73AJ5334
Disc Capacitor, 2100Pf, 50Kv, Radial Rohs Compliant Tdk 73AJ5334
DISC CAPACITOR, 2100PF, 50KV, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 2100PF, 50KV, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-3893-ND 73AJ5334
Product Name Ceramic Capacitors Disc Capacitor, 2100Pf, 50Kv, Radial Rohs Compliant Tdk
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 50000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1608-050525000820FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitor Ceramic, 200V, X7R; Product Range Cornell Dubilier - 10C2689 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details