TDK U.S.A. Corporation Ceramic Capacitors FHV-11AN

Description
1300pF ±10% 50000V (50kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
Request a Quote Datasheet
Description
1300pF ±10% 50000V (50kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-3892-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-3892-ND
Ceramic Capacitors 445-3892-ND
1300pF ±10% 50000V (50kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded

1300pF ±10% 50000V (50kV) Ceramic Capacitor Y5S Disk, Metal Fitting - Threaded

Buy Now Datasheet
Mlcc,y5S,50Kvdcv,1.3Nf,±10%,-Mm / Bulk Tdk - 17T5423 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc,y5S,50Kvdcv,1.3Nf,±10%,-Mm / Bulk Tdk
17T5423
Mlcc,y5S,50Kvdcv,1.3Nf,±10%,-Mm / Bulk Tdk 17T5423
MLCC,Y5S,50kVDCV,1.3 nF,±10%,-mm / Bulk

MLCC,Y5S,50kVDCV,1.3nF,±10%,-mm / Bulk

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-3892-ND 17T5423
Product Name Ceramic Capacitors Mlcc,y5S,50Kvdcv,1.3Nf,±10%,-Mm / Bulk Tdk
Applications General Purpose; High Voltage Capacitor
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 50000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - P10G101J1-F - 1000896-P10G101J1-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF
Capacitance Tolerance 5 (+/- %)
View Details
3 suppliers
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details