TDK FG28X7S2A473KRT00
0.047µF ±10% 100V Ceramic Capacitor X7S Radial
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1940620 | 445-FG28X7S2A473KRT00-ND |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor |
| Technology | Multilayer | |
| Applications | Automotive | General Purpose |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |