TDK U.S.A. Corporation Ceramic Capacitors FG28X7S2A104KRT06

Description
0.1µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
0.1µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173605-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173605-1-ND
Ceramic Capacitors 445-173605-1-ND
0.1µF ±10% 100V Ceramic Capacitor X7S Radial

0.1µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173605-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173605-3-ND
Ceramic Capacitors 445-173605-3-ND
0.1µF ±10% 100V Ceramic Capacitor X7S Radial

0.1µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - FG28X7S2A104KRT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG28X7S2A104KRT06
Ceramic Capacitors FG28X7S2A104KRT06
CAP CER 0.1UF 100V X7S RADIAL

CAP CER 0.1UF 100V X7S RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-173605-1-ND FG28X7S2A104KRT06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details