TDK U.S.A. Corporation MLCCs - Multilayer Ceramic Capacitors FG28X7R2A472KNT00

Description
MLCC Radial Lead 100V 4700pF 10%
Request a Quote Datasheet
Description
MLCC Radial Lead 100V 4700pF 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1940607 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1940607
MLCCs - Multilayer Ceramic Capacitors 1940607
MLCC Radial Lead 100V 4700pF 10%

MLCC Radial Lead 100V 4700pF 10%

Supplier's Site
Ceramic Capacitors - 445-FG28X7R2A472KNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FG28X7R2A472KNT00-ND
Ceramic Capacitors 445-FG28X7R2A472KNT00-ND
4700pF ±10% 100V Ceramic Capacitor X7R Radial

4700pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Capacitors Capacitors
Product Number 1940607 445-FG28X7R2A472KNT00-ND
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive General Purpose
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX151M450K022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers