TDK U.S.A. Corporation Ceramic Capacitors FG28X7R1H473KNT00

Description
0.047µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FG28X7R1H473KNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FG28X7R1H473KNT00-ND
Ceramic Capacitors 445-FG28X7R1H473KNT00-ND
0.047µF ±10% 50V Ceramic Capacitor X7R Radial

0.047µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1940534 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1940534
MLCCs - Multilayer Ceramic Capacitors 1940534
MLCC Radial Lead 50V 0.047uF 10%

MLCC Radial Lead 50V 0.047uF 10%

Supplier's Site
Capacitor, 47000Pf, 50V, X7R, Radial Rohs Compliant Tdk - 73AJ5331 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 47000Pf, 50V, X7R, Radial Rohs Compliant Tdk
73AJ5331
Capacitor, 47000Pf, 50V, X7R, Radial Rohs Compliant Tdk 73AJ5331
CAPACITOR, 47000PF, 50V, X7R, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 47000PF, 50V, X7R, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - FG28X7R1H473KNT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG28X7R1H473KNT00
Capacitors - Ceramic Capacitors FG28X7R1H473KNT00
CAP CER 0.047UF 50V X7R RADIAL

CAP CER 0.047UF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-FG28X7R1H473KNT00-ND 1940534 73AJ5331 FG28X7R1H473KNT00
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor, 47000Pf, 50V, X7R, Radial Rohs Compliant Tdk Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose Automotive General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701240 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-1970-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1143-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details