TDK FG28X7R1H103KNT00
10000pF ±10% 50V Ceramic Capacitor X7R Radial
CAP, 0.01UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES
CAP CER 10000PF 50V X7R RADIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1940524 | 445-181762-ND | 24AJ0516 | FG28X7R1H103KNT00 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 0.01Uf, 50V, Mlcc, Radial Rohs Compliant Tdk | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Technology | Multilayer | Film Capacitors | ||
| Applications | Automotive | General Purpose | General Purpose | |
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition; Ceramic X7R | Ceramic Composition | Ceramic Composition |