TDK U.S.A. Corporation Ceramic Capacitors FG28X7R1A225KRT00

Description
2.2µF ±10% 10V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2.2µF ±10% 10V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181287-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181287-ND
Ceramic Capacitors 445-181287-ND
2.2µF ±10% 10V Ceramic Capacitor X7R Radial

2.2µF ±10% 10V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 2.2Uf, 10V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0513 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 10V, Mlcc, Radial Rohs Compliant Tdk
24AJ0513
Cap, 2.2Uf, 10V, Mlcc, Radial Rohs Compliant Tdk 24AJ0513
CAP, 2.2UF, 10V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 2.2UF, 10V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-181287-ND 24AJ0513
Product Name Ceramic Capacitors Cap, 2.2Uf, 10V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C144U010AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details