TDK FG28X5R1E225KRT06
TDK FG28X5R1E225KRT06
TDK FG28X5R1E225KRT06
2.2µF ±10% 25V Ceramic Capacitor X5R Radial
2.2µF ±10% 25V Ceramic Capacitor X5R Radial
CAP, 2.2UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2427607 | 445-173575-3-ND | 68AH9976 |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors | Cap, 2.2Uf, 25V, Mlcc, Radial Rohs Compliant Tdk |
| Technology | Multilayer | ||
| Applications | Automotive | General Purpose | |
| RoHS Compliant | Yes | Yes | |
| Electrostatic Capacitors | Ceramic Composition; X5R | Ceramic Composition | |
| Capacitance Range | 2.2 microF | 2.2 microF |