TDK U.S.A. Corporation Ceramic Capacitors FG28X5R1E155KRT06

Description
1.5µF ±10% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet
Description
1.5µF ±10% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173574-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173574-3-ND
Ceramic Capacitors 445-173574-3-ND
1.5µF ±10% 25V Ceramic Capacitor X5R Radial

1.5µF ±10% 25V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173574-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173574-1-ND
Ceramic Capacitors 445-173574-1-ND
1.5µF ±10% 25V Ceramic Capacitor X5R Radial

1.5µF ±10% 25V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Ceramic Capacitors - FG28X5R1E155KRT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG28X5R1E155KRT06
Ceramic Capacitors FG28X5R1E155KRT06
CAP CER 1.5UF 25V X5R RADIAL

CAP CER 1.5UF 25V X5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-173574-3-ND FG28X5R1E155KRT06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details