TDK U.S.A. Corporation Ceramic Capacitors FG28X5R1E106MRT00

Description
10µF ±20% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet
Description
10µF ±20% 25V Ceramic Capacitor X5R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181283-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181283-ND
Ceramic Capacitors 445-181283-ND
10µF ±20% 25V Ceramic Capacitor X5R Radial

10µF ±20% 25V Ceramic Capacitor X5R Radial

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
60-FG28X5R1E106MRT00
10UF 25V Capacitor 60-FG28X5R1E106MRT00
CAP CER 10UF 25V X5R RADIAL Product overview: FG28X5R1E106MRT00 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG28X5R1E106MRT00 can be used for catalog matching and distributor lookup.

CAP CER 10UF 25V X5R RADIAL Product overview: FG28X5R1E106MRT00 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG28X5R1E106MRT00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2427603 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427603
MLCCs - Multilayer Ceramic Capacitors 2427603
MLCC - Leaded 25V 10uF X5R 20% 5mm

MLCC - Leaded 25V 10uF X5R 20% 5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427604P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427604P
MLCCs - Multilayer Ceramic Capacitors 2427604P
MLCC - Leaded 25V 10uF X5R 20% 5mm

MLCC - Leaded 25V 10uF X5R 20% 5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427604 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427604
MLCCs - Multilayer Ceramic Capacitors 2427604
TDK FG28X5R1E106MRT00

TDK FG28X5R1E106MRT00

Supplier's Site
Cap, 10Uf, 25V, Mlcc, Radial Rohs Compliant Tdk - 56AJ9840 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
56AJ9840
Cap, 10Uf, 25V, Mlcc, Radial Rohs Compliant Tdk 56AJ9840
CAP, 10UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 10UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-181283-ND 60-FG28X5R1E106MRT00 2427603 2427604 56AJ9840
Product Name Ceramic Capacitors 10UF 25V Capacitor MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 10Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose Automotive Automotive
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition; X5R
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details