TDK U.S.A. Corporation Ceramic Capacitors FG28C0G2A471JNT00

Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FG28C0G2A471JNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FG28C0G2A471JNT00-ND
Ceramic Capacitors 445-FG28C0G2A471JNT00-ND
470pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

470pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1940591 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1940591
MLCCs - Multilayer Ceramic Capacitors 1940591
MLCC Radial Lead 100V 470pF 5%

MLCC Radial Lead 100V 470pF 5%

Supplier's Site
Capacitor, 470Pf, 100V, C0G/np0, Radial Rohs Compliant Tdk - 73AJ5329 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 470Pf, 100V, C0G/np0, Radial Rohs Compliant Tdk
73AJ5329
Capacitor, 470Pf, 100V, C0G/np0, Radial Rohs Compliant Tdk 73AJ5329
CAPACITOR, 470PF, 100V, C0G/NP0, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 470PF, 100V, C0G/NP0, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-FG28C0G2A471JNT00-ND 1940591 73AJ5329
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitor, 470Pf, 100V, C0G/np0, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 380LX122M250A042 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details