TDK U.S.A. Corporation Ceramic Capacitors FG28C0G2A390JNT06

Description
39pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
39pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173544-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173544-3-ND
Ceramic Capacitors 445-173544-3-ND
39pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

39pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173544-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173544-1-ND
Ceramic Capacitors 445-173544-1-ND
39pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

39pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FG28C0G2A390JNT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG28C0G2A390JNT06
Ceramic Capacitors FG28C0G2A390JNT06
CAP CER 39PF 100V C0G RADIAL

CAP CER 39PF 100V C0G RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-173544-3-ND FG28C0G2A390JNT06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/021354 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11AH5R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers