33pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
TDK FG28C0G2A330JNT00
CERAMIC CAPACITORS ROHS COMPLIANT: YES
CAP CER 33PF 100V C0G RADIAL
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | FG28C0G2A330JNT00-ND | 1940572 | 60AK8199 | FG28C0G2A330JNT00 |
| Product Name | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Ceramic Capacitors Rohs Compliant Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | |
| Applications | General Purpose | Automotive | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) |