TDK U.S.A. Corporation Ceramic Capacitors FG28C0G2A222JNT00

Description
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181276-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181276-ND
Ceramic Capacitors 445-181276-ND
2200pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

2200pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap, 2200Pf, 100V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0500 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 100V, Mlcc, Radial Rohs Compliant Tdk
24AJ0500
Cap, 2200Pf, 100V, Mlcc, Radial Rohs Compliant Tdk 24AJ0500
CAP, 2200PF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 2200PF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - FG28C0G2A222JNT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG28C0G2A222JNT00
Ceramic Capacitors FG28C0G2A222JNT00
CAP CER 2200PF 100V C0G RADIAL

CAP CER 2200PF 100V C0G RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FG28C0G2A222JNT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG28C0G2A222JNT00
Capacitors - Ceramic Capacitors FG28C0G2A222JNT00
CAP CER 2200PF 100V C0G RADIAL

CAP CER 2200PF 100V C0G RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-181276-ND 24AJ0500 FG28C0G2A222JNT00 FG28C0G2A222JNT00
Product Name Ceramic Capacitors Cap, 2200Pf, 100V, Mlcc, Radial Rohs Compliant Tdk Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details