TDK U.S.A. Corporation Ceramic Capacitors FG28C0G2A1R5CNT00

Description
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG28C0G2A1R5CNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG28C0G2A1R5CNT00-ND
Ceramic Capacitors FG28C0G2A1R5CNT00-ND
1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial

1.5pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FG28C0G2A1R5CNT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG28C0G2A1R5CNT00
Capacitors - Ceramic Capacitors FG28C0G2A1R5CNT00
CAP CER 1.5PF 100V C0G RADIAL

CAP CER 1.5PF 100V C0G RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number FG28C0G2A1R5CNT00-ND FG28C0G2A1R5CNT00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details