TDK U.S.A. Corporation Ceramic Capacitors FG28C0G2A151JNT06

Description
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173528-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173528-1-ND
Ceramic Capacitors 445-173528-1-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173528-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173528-3-ND
Ceramic Capacitors 445-173528-3-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap, 150Pf, 100V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0498 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 100V, Mlcc, Radial Rohs Compliant Tdk
24AJ0498
Cap, 150Pf, 100V, Mlcc, Radial Rohs Compliant Tdk 24AJ0498
CAP, 150PF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 150PF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - FG28C0G2A151JNT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG28C0G2A151JNT06
Ceramic Capacitors FG28C0G2A151JNT06
CAP CER 150PF 100V C0G RADIAL

CAP CER 150PF 100V C0G RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-173528-1-ND 24AJ0498 FG28C0G2A151JNT06
Product Name Ceramic Capacitors Cap, 150Pf, 100V, Mlcc, Radial Rohs Compliant Tdk Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0103P30DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details