TDK U.S.A. Corporation Ceramic Capacitors FG28C0G2A150JNT00

Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FG28C0G2A150JNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FG28C0G2A150JNT00-ND
Ceramic Capacitors 445-FG28C0G2A150JNT00-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor, 15Pf, 100V, C0G/np0, Radial Rohs Compliant Tdk - 73AJ5328 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 15Pf, 100V, C0G/np0, Radial Rohs Compliant Tdk
73AJ5328
Capacitor, 15Pf, 100V, C0G/np0, Radial Rohs Compliant Tdk 73AJ5328
CAPACITOR, 15PF, 100V, C0G/NP0, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 15PF, 100V, C0G/NP0, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-FG28C0G2A150JNT00-ND 73AJ5328
Product Name Ceramic Capacitors Capacitor, 15Pf, 100V, C0G/np0, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - M39014/011295 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details