TDK U.S.A. Corporation Ceramic Capacitors FG28C0G2A100DNT00

Description
10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175548-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175548-ND
Ceramic Capacitors 445-175548-ND
10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial

10pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1940564 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1940564
MLCCs - Multilayer Ceramic Capacitors 1940564
TDK FG28C0G2A100DNT00

TDK FG28C0G2A100DNT00

Supplier's Site
Cap, 10Pf, 100V, Mlcc, Radial Rohs Compliant Tdk - 71AH4137 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 100V, Mlcc, Radial Rohs Compliant Tdk
71AH4137
Cap, 10Pf, 100V, Mlcc, Radial Rohs Compliant Tdk 71AH4137
CAP, 10PF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 10PF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-175548-ND 1940564 71AH4137
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 10Pf, 100V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0100331JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/052058 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details