TDK U.S.A. Corporation Ceramic Capacitors FG28C0G1H560JNT00

Description
56pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
56pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181270-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181270-ND
Ceramic Capacitors 445-181270-ND
56pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

56pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1940464 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1940464
MLCCs - Multilayer Ceramic Capacitors 1940464
TDK FG28C0G1H560JNT00

TDK FG28C0G1H560JNT00

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Capacitors Capacitors
Product Number 445-181270-ND 1940464
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor
Applications General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - M39014/021281 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details