TDK U.S.A. Corporation MLCCs - Multilayer Ceramic Capacitors FG28C0G1H220JNT06

Description
MLCC - Leaded 50V 22pF C0G 5% LS:5mm
Request a Quote Datasheet
Description
MLCC - Leaded 50V 22pF C0G 5% LS:5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2427593 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427593
MLCCs - Multilayer Ceramic Capacitors 2427593
MLCC - Leaded 50V 22pF C0G 5% LS:5mm

MLCC - Leaded 50V 22pF C0G 5% LS:5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427594P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427594P
MLCCs - Multilayer Ceramic Capacitors 2427594P
MLCC - Leaded 50V 22pF C0G 5% LS:5mm

MLCC - Leaded 50V 22pF C0G 5% LS:5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427594 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427594
MLCCs - Multilayer Ceramic Capacitors 2427594
TDK FG28C0G1H220JNT06

TDK FG28C0G1H220JNT06

Supplier's Site
Singapore, Singapore
22PF 50V Capacitor
60-FG28C0G1H220JNT06
22PF 50V Capacitor 60-FG28C0G1H220JNT06
CAP CER 22PF 50V C0G RADIAL Product overview: FG28C0G1H220JNT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG28C0G1H220JNT06 can be used for catalog matching and distributor lookup.

CAP CER 22PF 50V C0G RADIAL Product overview: FG28C0G1H220JNT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG28C0G1H220JNT06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1360063-FG28C0G1H220JNT06 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360063-FG28C0G1H220JNT06
Capacitors - Ceramic Capacitors 1360063-FG28C0G1H220JNT06
Win Source Part Number: 1360063-FG28C0G1H220 JNT06 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: FG Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 22 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Height - Seated (Max): 0.217" (5.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Lead Style: Formed Leads - Kinked Product Status: Active

Win Source Part Number: 1360063-FG28C0G1H220JNT06
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: FG
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 50V
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Height - Seated (Max): 0.217" (5.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Lead Style: Formed Leads - Kinked
Product Status: Active

Buy Now Datasheet
Ceramic Capacitors - 445-173485-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173485-1-ND
Ceramic Capacitors 445-173485-1-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173485-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173485-3-ND
Ceramic Capacitors 445-173485-3-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap, 22Pf, 50V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0476 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, Mlcc, Radial Rohs Compliant Tdk
24AJ0476
Cap, 22Pf, 50V, Mlcc, Radial Rohs Compliant Tdk 24AJ0476
CAP, 22PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 22PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2427593 2427594 60-FG28C0G1H220JNT06 1360063-FG28C0G1H220JNT06 445-173485-1-ND 24AJ0476
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 22PF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 22Pf, 50V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer Multilayer
Applications Automotive Automotive General Purpose
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M20U104M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers