TDK U.S.A. Corporation Ceramic Capacitors FG28C0G1H220JNT00

Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-181754-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-181754-ND
Ceramic Capacitors 445-181754-ND
22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

22pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1940452 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1940452
MLCCs - Multilayer Ceramic Capacitors 1940452
MLCC Radial Lead 50V 22pF 5%

MLCC Radial Lead 50V 22pF 5%

Supplier's Site
Cap, 22Pf, 50V, Mlcc, Radial Rohs Compliant Tdk - 56AJ9836 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Pf, 50V, Mlcc, Radial Rohs Compliant Tdk
56AJ9836
Cap, 22Pf, 50V, Mlcc, Radial Rohs Compliant Tdk 56AJ9836
CAP, 22PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 22PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-181754-ND 1940452 56AJ9836
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 22Pf, 50V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX182K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers