TDK U.S.A. Corporation MLCCs - Multilayer Ceramic Capacitors FG28C0G1H152JNT00

Description
MLCC Radial Lead 50V 1500pF 5%
Request a Quote Datasheet
Description
MLCC Radial Lead 50V 1500pF 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1940500 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1940500
MLCCs - Multilayer Ceramic Capacitors 1940500
MLCC Radial Lead 50V 1500pF 5%

MLCC Radial Lead 50V 1500pF 5%

Supplier's Site
Ceramic Capacitors - 445-175546-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175546-ND
Ceramic Capacitors 445-175546-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FG28C0G1H152JNT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG28C0G1H152JNT00
Capacitors - Ceramic Capacitors FG28C0G1H152JNT00
CAP CER 1500PF 50V C0G RADIAL

CAP CER 1500PF 50V C0G RADIAL

Supplier's Site
Ceramic Capacitors - FG28C0G1H152JNT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG28C0G1H152JNT00
Ceramic Capacitors FG28C0G1H152JNT00
CAP CER 1500PF 50V C0G RADIAL

CAP CER 1500PF 50V C0G RADIAL

Supplier's Site Datasheet
Cap, 1500Pf, 50V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0472 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, Mlcc, Radial Rohs Compliant Tdk
24AJ0472
Cap, 1500Pf, 50V, Mlcc, Radial Rohs Compliant Tdk 24AJ0472
CAP, 1500PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 1500PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1940500 445-175546-ND FG28C0G1H152JNT00 FG28C0G1H152JNT00 24AJ0472
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Cap, 1500Pf, 50V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Single-Layer Film Capacitors
Applications Automotive General Purpose General Purpose; General Purpose General Purpose
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details