TDK U.S.A. Corporation Ceramic Capacitors FG28C0G1H103JNT06

Description
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173474-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173474-1-ND
Ceramic Capacitors 445-173474-1-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173474-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173474-3-ND
Ceramic Capacitors 445-173474-3-ND
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

10000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360095-FG28C0G1H103JNT06 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360095-FG28C0G1H103JNT06
Capacitors - Ceramic Capacitors 1360095-FG28C0G1H103JNT06
Win Source Part Number: 1360095-FG28C0G1H103 JNT06 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: FG Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 10000 pF Tolerance: ±5% Voltage - Rated: 50V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Height - Seated (Max): 0.217" (5.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Lead Style: Formed Leads - Kinked Product Status: Active

Win Source Part Number: 1360095-FG28C0G1H103JNT06
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: FG
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 10000 pF
Tolerance: ±5%
Voltage - Rated: 50V
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Height - Seated (Max): 0.217" (5.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Lead Style: Formed Leads - Kinked
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
10000PF 50V Capacitor
60-FG28C0G1H103JNT06
10000PF 50V Capacitor 60-FG28C0G1H103JNT06
CAP CER 10000PF 50V C0G RADIAL Product overview: FG28C0G1H103JNT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG28C0G1H103JNT06 can be used for catalog matching and distributor lookup.

CAP CER 10000PF 50V C0G RADIAL Product overview: FG28C0G1H103JNT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG28C0G1H103JNT06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - FG28C0G1H103JNT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG28C0G1H103JNT06
Ceramic Capacitors FG28C0G1H103JNT06
CAP CER 10000PF 50V C0G RADIAL

CAP CER 10000PF 50V C0G RADIAL

Supplier's Site Datasheet
Cap, 0.01Uf, 50V, Mlcc, Radial Rohs Compliant Tdk - 24AJ0467 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 50V, Mlcc, Radial Rohs Compliant Tdk
24AJ0467
Cap, 0.01Uf, 50V, Mlcc, Radial Rohs Compliant Tdk 24AJ0467
CAP, 0.01UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 0.01UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
FG28C0G1H103JNT06
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded FG28C0G1H103JNT06
±5% 50V 10nF C0G Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±5% 50V 10nF C0G Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 445-173474-1-ND 1360095-FG28C0G1H103JNT06 60-FG28C0G1H103JNT06 FG28C0G1H103JNT06 24AJ0467 FG28C0G1H103JNT06
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 10000PF 50V Capacitor Ceramic Capacitors Cap, 0.01Uf, 50V, Mlcc, Radial Rohs Compliant Tdk Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C17CF4R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - M22R473K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details