TDK U.S.A. Corporation Ceramic Capacitors FG28C0G1H080DNT06

Description
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173470-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173470-1-ND
Ceramic Capacitors 445-173470-1-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173470-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173470-3-ND
Ceramic Capacitors 445-173470-3-ND
8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial

8pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-173470-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details