TDK U.S.A. Corporation Ceramic Capacitors FG26X7S2A225KRT06

Description
2.2µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
2.2µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173459-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173459-1-ND
Ceramic Capacitors 445-173459-1-ND
2.2µF ±10% 100V Ceramic Capacitor X7S Radial

2.2µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173459-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173459-3-ND
Ceramic Capacitors 445-173459-3-ND
2.2µF ±10% 100V Ceramic Capacitor X7S Radial

2.2µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - FG26X7S2A225KRT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG26X7S2A225KRT06
Ceramic Capacitors FG26X7S2A225KRT06
CAP CER 2.2UF 100V X7S RADIAL

CAP CER 2.2UF 100V X7S RADIAL

Supplier's Site Datasheet
Cap, 2.2Uf, 100V, Mlcc, Radial Rohs Compliant Tdk - 71AH4135 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 100V, Mlcc, Radial Rohs Compliant Tdk
71AH4135
Cap, 2.2Uf, 100V, Mlcc, Radial Rohs Compliant Tdk 71AH4135
CAP, 2.2UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 2.2UF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 445-173459-1-ND FG26X7S2A225KRT06 71AH4135
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 2.2Uf, 100V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103M500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - P10R333K5-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details