TDK U.S.A. Corporation Capacitors - Ceramic Capacitors FG26X7R2J472KNT06

Description
Win Source Part Number: 1359922-FG26X7R2J472 KNT06 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: FG Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 630V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.217" L x 0.138" W (5.50mm x 3.50mm) Height - Seated (Max): 0.236" (6.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Formed Leads - Kinked Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1359922-FG26X7R2J472 KNT06 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: FG Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 630V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.217" L x 0.138" W (5.50mm x 3.50mm) Height - Seated (Max): 0.236" (6.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Formed Leads - Kinked Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1359922-FG26X7R2J472KNT06 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1359922-FG26X7R2J472KNT06
Capacitors - Ceramic Capacitors 1359922-FG26X7R2J472KNT06
Win Source Part Number: 1359922-FG26X7R2J472 KNT06 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: FG Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 4700 pF Tolerance: ±10% Voltage - Rated: 630V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.217" L x 0.138" W (5.50mm x 3.50mm) Height - Seated (Max): 0.236" (6.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Formed Leads - Kinked Product Status: Active

Win Source Part Number: 1359922-FG26X7R2J472KNT06
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: FG
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 630V
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.217" L x 0.138" W (5.50mm x 3.50mm)
Height - Seated (Max): 0.236" (6.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Formed Leads - Kinked
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
4700PF 630V Capacitor
60-FG26X7R2J472KNT06
4700PF 630V Capacitor 60-FG26X7R2J472KNT06
CAP CER 4700PF 630V X7R RADIAL Product overview: FG26X7R2J472KNT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG26X7R2J472KNT06 can be used for catalog matching and distributor lookup.

CAP CER 4700PF 630V X7R RADIAL Product overview: FG26X7R2J472KNT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG26X7R2J472KNT06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 445-173458-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173458-3-ND
Ceramic Capacitors 445-173458-3-ND
4700pF ±10% 630V Ceramic Capacitor X7R Radial

4700pF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173458-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173458-1-ND
Ceramic Capacitors 445-173458-1-ND
4700pF ±10% 630V Ceramic Capacitor X7R Radial

4700pF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FG26X7R2J472KNT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG26X7R2J472KNT06
Ceramic Capacitors FG26X7R2J472KNT06
CAP CER 4700PF 630V X7R RADIAL

CAP CER 4700PF 630V X7R RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
FG26X7R2J472KNT06
Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded FG26X7R2J472KNT06
±10% 630V 4.7nF X7R Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

±10% 630V 4.7nF X7R Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359922-FG26X7R2J472KNT06 60-FG26X7R2J472KNT06 445-173458-3-ND FG26X7R2J472KNT06 FG26X7R2J472KNT06
Product Name Capacitors - Ceramic Capacitors 4700PF 630V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 630 volts 630 volts 630 volts 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitor, Ceramic;0.1uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186301 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525007P50HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details