TDK U.S.A. Corporation Ceramic Capacitors FG26X7R2J333KNT06

Description
0.033µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.033µF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173457-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173457-1-ND
Ceramic Capacitors 445-173457-1-ND
0.033µF ±10% 630V Ceramic Capacitor X7R Radial

0.033µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173457-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173457-3-ND
Ceramic Capacitors 445-173457-3-ND
0.033µF ±10% 630V Ceramic Capacitor X7R Radial

0.033µF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1360062-FG26X7R2J333KNT06 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1360062-FG26X7R2J333KNT06
Capacitors - Ceramic Capacitors 1360062-FG26X7R2J333KNT06
Win Source Part Number: 1360062-FG26X7R2J333 KNT06 Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Mfr: TDK Corporation Series: FG Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.24.0060 Capacitance: 0.033 µF Tolerance: ±10% Voltage - Rated: 630V Applications: General Purpose Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.217" L x 0.138" W (5.50mm x 3.50mm) Height - Seated (Max): 0.236" (6.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Lead Style: Formed Leads - Kinked Product Status: Active

Win Source Part Number: 1360062-FG26X7R2J333KNT06
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: TDK Corporation
Series: FG
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.24.0060
Capacitance: 0.033 µF
Tolerance: ±10%
Voltage - Rated: 630V
Applications: General Purpose
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.217" L x 0.138" W (5.50mm x 3.50mm)
Height - Seated (Max): 0.236" (6.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Lead Style: Formed Leads - Kinked
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
0.033UF 630V Capacitor
60-FG26X7R2J333KNT06
0.033UF 630V Capacitor 60-FG26X7R2J333KNT06
CAP CER 0.033UF 630V X7R RADIAL Product overview: FG26X7R2J333KNT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG26X7R2J333KNT06 can be used for catalog matching and distributor lookup.

CAP CER 0.033UF 630V X7R RADIAL Product overview: FG26X7R2J333KNT06 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033UF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033UF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-FG26X7R2J333KNT06 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 445-173457-1-ND 1360062-FG26X7R2J333KNT06 60-FG26X7R2J333KNT06
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.033UF 630V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - C0603C472K1RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers