TDK U.S.A. Corporation Ceramic Capacitors FG26X7R2J222KNT06

Description
2200pF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±10% 630V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180830-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180830-3-ND
Ceramic Capacitors 445-180830-3-ND
2200pF ±10% 630V Ceramic Capacitor X7R Radial

2200pF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180830-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180830-1-ND
Ceramic Capacitors 445-180830-1-ND
2200pF ±10% 630V Ceramic Capacitor X7R Radial

2200pF ±10% 630V Ceramic Capacitor X7R Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-180830-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011348 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details