TDK U.S.A. Corporation Ceramic Capacitors FG26X7R2E683KNT00

Description
0.068µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.068µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG26X7R2E683KNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG26X7R2E683KNT00-ND
Ceramic Capacitors FG26X7R2E683KNT00-ND
0.068µF ±10% 250V Ceramic Capacitor X7R Radial

0.068µF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FG26X7R2E683KNT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG26X7R2E683KNT00
Ceramic Capacitors FG26X7R2E683KNT00
CAP CER 0.068UF 250V X7R RADIAL

CAP CER 0.068UF 250V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number FG26X7R2E683KNT00-ND FG26X7R2E683KNT00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106MKP275KJG4 - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Ceramic Capacitors - C11AH5R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details