TDK U.S.A. Corporation Ceramic Capacitors FG26X7R2A334KNT00

Description
0.33µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.33µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FG26X7R2A334KNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FG26X7R2A334KNT00-ND
Ceramic Capacitors 445-FG26X7R2A334KNT00-ND
0.33µF ±10% 100V Ceramic Capacitor X7R Radial

0.33µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1940631 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1940631
MLCCs - Multilayer Ceramic Capacitors 1940631
MLCC Radial Lead 100V 0.33uF 10%

MLCC Radial Lead 100V 0.33uF 10%

Supplier's Site
Ceramic Capacitors - FG26X7R2A334KNT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG26X7R2A334KNT00
Ceramic Capacitors FG26X7R2A334KNT00
CAP CER 0.33UF 100V X7R RADIAL

CAP CER 0.33UF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitor, 0.33Uf, 100V, X7R, Radial Rohs Compliant Tdk - 73AJ5323 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.33Uf, 100V, X7R, Radial Rohs Compliant Tdk
73AJ5323
Capacitor, 0.33Uf, 100V, X7R, Radial Rohs Compliant Tdk 73AJ5323
CAPACITOR, 0.33UF, 100V, X7R, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 0.33UF, 100V, X7R, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 445-FG26X7R2A334KNT00-ND 1940631 FG26X7R2A334KNT00 73AJ5323
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitor, 0.33Uf, 100V, X7R, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose Automotive General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 226SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers