TDK U.S.A. Corporation Ceramic Capacitors FG26X7R1E155KNT06

Description
1.5µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1.5µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG26X7R1E155KNT06-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG26X7R1E155KNT06-ND
Ceramic Capacitors FG26X7R1E155KNT06-ND
1.5µF ±10% 25V Ceramic Capacitor X7R Radial

1.5µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FG26X7R1E155KNT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG26X7R1E155KNT06
Ceramic Capacitors FG26X7R1E155KNT06
CAP CER 1.5UF 25V X7R RADIAL

CAP CER 1.5UF 25V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FG26X7R1E155KNT06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG26X7R1E155KNT06
Capacitors - Ceramic Capacitors FG26X7R1E155KNT06
CAP CER 1.5UF 25V X7R RADIAL

CAP CER 1.5UF 25V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FG26X7R1E155KNT06-ND FG26X7R1E155KNT06 FG26X7R1E155KNT06
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - C1206C102K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers