TDK U.S.A. Corporation MLCCs - Multilayer Ceramic Capacitors FG26X7R1E106KRT06

Description
MLCC Leaded 25V 10uF X7R 10% 5mm
Request a Quote Datasheet
Description
MLCC Leaded 25V 10uF X7R 10% 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2427585P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427585P
MLCCs - Multilayer Ceramic Capacitors 2427585P
MLCC Leaded 25V 10uF X7R 10% 5mm

MLCC Leaded 25V 10uF X7R 10% 5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427584 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427584
MLCCs - Multilayer Ceramic Capacitors 2427584
MLCC Leaded 25V 10uF X7R 10% 5mm

MLCC Leaded 25V 10uF X7R 10% 5mm

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2427585 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2427585
MLCCs - Multilayer Ceramic Capacitors 2427585
TDK FG26X7R1E106KRT06

TDK FG26X7R1E106KRT06

Supplier's Site
Ceramic Capacitors - 445-173437-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173437-1-ND
Ceramic Capacitors 445-173437-1-ND
10µF ±10% 25V Ceramic Capacitor X7R Radial

10µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173437-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173437-3-ND
Ceramic Capacitors 445-173437-3-ND
10µF ±10% 25V Ceramic Capacitor X7R Radial

10µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FG26X7R1E106KRT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG26X7R1E106KRT06
Ceramic Capacitors FG26X7R1E106KRT06
CAP CER 10UF 25V X7R RADIAL

CAP CER 10UF 25V X7R RADIAL

Supplier's Site Datasheet
Cap, 10Uf, 25V, Mlcc, Radial Rohs Compliant Tdk - 71AH4126 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
71AH4126
Cap, 10Uf, 25V, Mlcc, Radial Rohs Compliant Tdk 71AH4126
CAP, 10UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 10UF, 25V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2427585P 2427585 445-173437-1-ND FG26X7R1E106KRT06 71AH4126
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 10Uf, 25V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Multilayer Multilayer Film Capacitors
Applications Automotive Automotive General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1908602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000750GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details