TDK U.S.A. Corporation Ceramic Capacitors FG26X7R1E105KNT00

Description
1µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1µF ±10% 25V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-175543-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175543-ND
Ceramic Capacitors 445-175543-ND
1µF ±10% 25V Ceramic Capacitor X7R Radial

1µF ±10% 25V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FG26X7R1E105KNT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG26X7R1E105KNT00
Ceramic Capacitors FG26X7R1E105KNT00
CAP CER 1UF 25V X7R RADIAL

CAP CER 1UF 25V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-175543-ND FG26X7R1E105KNT00
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1725506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details