TDK U.S.A. Corporation Ceramic Capacitors FG26C0G2J682JNT00

Description
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-FG26C0G2J682JNT00-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-FG26C0G2J682JNT00-ND
Ceramic Capacitors 445-FG26C0G2J682JNT00-ND
6800pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

6800pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - FG26C0G2J682JNT00 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG26C0G2J682JNT00
Capacitors - Ceramic Capacitors FG26C0G2J682JNT00
CAP CER 6800PF 630V C0G RADIAL

CAP CER 6800PF 630V C0G RADIAL

Supplier's Site
Ceramic Capacitors - FG26C0G2J682JNT00 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG26C0G2J682JNT00
Ceramic Capacitors FG26C0G2J682JNT00
CAP CER 6800PF 630V C0G RADIAL

CAP CER 6800PF 630V C0G RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 445-FG26C0G2J682JNT00-ND FG26C0G2J682JNT00 FG26C0G2J682JNT00
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011542 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details