TDK U.S.A. Corporation Ceramic Capacitors FG26C0G2J681JNT06

Description
680pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
680pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173424-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173424-1-ND
Ceramic Capacitors 445-173424-1-ND
680pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

680pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173424-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173424-3-ND
Ceramic Capacitors 445-173424-3-ND
680pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

680pF ±5% 630V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - FG26C0G2J681JNT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG26C0G2J681JNT06
Ceramic Capacitors FG26C0G2J681JNT06
CAP CER 680PF 630V C0G RADIAL

CAP CER 680PF 630V C0G RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 445-173424-1-ND FG26C0G2J681JNT06
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1896813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details