TDK U.S.A. Corporation Ceramic Capacitors FG24X7S2A684KRT06

Description
0.68µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
0.68µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173391-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173391-1-ND
Ceramic Capacitors 445-173391-1-ND
0.68µF ±10% 100V Ceramic Capacitor X7S Radial

0.68µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173391-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173391-3-ND
Ceramic Capacitors 445-173391-3-ND
0.68µF ±10% 100V Ceramic Capacitor X7S Radial

0.68µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors FG24X7S2A684KRT06
CAP CER 0.68UF 100V X7S RADIAL

CAP CER 0.68UF 100V X7S RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 445-173391-1-ND FG24X7S2A684KRT06
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Ceramic Capacitors - C1206C271K1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details