TDK U.S.A. Corporation Ceramic Capacitors FG24X7S2A334KRT06

Description
0.33µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet
Description
0.33µF ±10% 100V Ceramic Capacitor X7S Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173389-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173389-1-ND
Ceramic Capacitors 445-173389-1-ND
0.33µF ±10% 100V Ceramic Capacitor X7S Radial

0.33µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173389-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173389-3-ND
Ceramic Capacitors 445-173389-3-ND
0.33µF ±10% 100V Ceramic Capacitor X7S Radial

0.33µF ±10% 100V Ceramic Capacitor X7S Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 445-173389-1-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - CK05BX122K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details