TDK U.S.A. Corporation Ceramic Capacitors FG24X7R2E223KNT06

Description
0.022µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.022µF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-180828-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180828-3-ND
Ceramic Capacitors 445-180828-3-ND
0.022µF ±10% 250V Ceramic Capacitor X7R Radial

0.022µF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-180828-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-180828-1-ND
Ceramic Capacitors 445-180828-1-ND
0.022µF ±10% 250V Ceramic Capacitor X7R Radial

0.022µF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 0.022Uf, 250V, Mlcc, Radial Rohs Compliant Tdk - 71AH4121 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Uf, 250V, Mlcc, Radial Rohs Compliant Tdk
71AH4121
Cap, 0.022Uf, 250V, Mlcc, Radial Rohs Compliant Tdk 71AH4121
CAP, 0.022UF, 250V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 0.022UF, 250V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 445-180828-3-ND 71AH4121
Product Name Ceramic Capacitors Cap, 0.022Uf, 250V, Mlcc, Radial Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C560J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers