TDK U.S.A. Corporation Ceramic Capacitors FG24X7R2E222KNT06

Description
2200pF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
2200pF ±10% 250V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 445-173386-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173386-1-ND
Ceramic Capacitors 445-173386-1-ND
2200pF ±10% 250V Ceramic Capacitor X7R Radial

2200pF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 445-173386-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-173386-3-ND
Ceramic Capacitors 445-173386-3-ND
2200pF ±10% 250V Ceramic Capacitor X7R Radial

2200pF ±10% 250V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FG24X7R2E222KNT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG24X7R2E222KNT06
Ceramic Capacitors FG24X7R2E222KNT06
CAP CER 2200PF 250V X7R RADIAL

CAP CER 2200PF 250V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FG24X7R2E222KNT06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG24X7R2E222KNT06
Capacitors - Ceramic Capacitors FG24X7R2E222KNT06
CAP CER 2200PF 250V X7R RADIAL

CAP CER 2200PF 250V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 445-173386-1-ND FG24X7R2E222KNT06 FG24X7R2E222KNT06
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers