TDK U.S.A. Corporation Ceramic Capacitors FG24X7R1C684KNT06

Description
0.68µF ±10% 16V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.68µF ±10% 16V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - FG24X7R1C684KNT06-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
FG24X7R1C684KNT06-ND
Ceramic Capacitors FG24X7R1C684KNT06-ND
0.68µF ±10% 16V Ceramic Capacitor X7R Radial

0.68µF ±10% 16V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - FG24X7R1C684KNT06 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
FG24X7R1C684KNT06
Ceramic Capacitors FG24X7R1C684KNT06
CAP CER 0.68UF 16V X7R RADIAL

CAP CER 0.68UF 16V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - FG24X7R1C684KNT06 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
FG24X7R1C684KNT06
Capacitors - Ceramic Capacitors FG24X7R1C684KNT06
CAP CER 0.68UF 16V X7R RADIAL

CAP CER 0.68UF 16V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number FG24X7R1C684KNT06-ND FG24X7R1C684KNT06 FG24X7R1C684KNT06
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details